Vishay Intertechnology, Inc. Res Thick Film 1206 75 Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R D55342M07B75J0MTP

Description
Res Thick Film 1206 75 Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thick Film 1206 75 Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 75 Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R - D55342M07B75J0MTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 75 Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R
D55342M07B75J0MTP
Res Thick Film 1206 75 Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R D55342M07B75J0MTP
Res Thick Film 1206 75 Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R

Res Thick Film 1206 75 Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342M07B75J0MTP
Product Name Res Thick Film 1206 75 Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers