Vishay Intertechnology, Inc. RES 68K OHM 1/4W 5% 1206 D55342M07B68K0RWSV

Description
RES 68Kohm 1/4W 5% 1206
Request a Quote
Description
RES 68Kohm 1/4W 5% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 1/4W 5% 1206 - D55342M07B68K0RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1/4W 5% 1206
D55342M07B68K0RWSV
RES 68K OHM 1/4W 5% 1206 D55342M07B68K0RWSV
RES 68Kohm 1/4W 5% 1206

RES 68Kohm 1/4W 5% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342M07B68K0RWSV
Product Name RES 68K OHM 1/4W 5% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details