Vishay Precision Group Rcwpm-1206 68.1 1% M D55342M07B68D1S Rsl Vishay D55342M07B68D1SUL

Description
RCWPM-1206 68.1 1% M D55342M07B68D1S RSL
Description
RCWPM-1206 68.1 1% M D55342M07B68D1S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 68.1 1% M D55342M07B68D1S Rsl Vishay - 27P1869 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 68.1 1% M D55342M07B68D1S Rsl Vishay
27P1869
Rcwpm-1206 68.1 1% M D55342M07B68D1S Rsl Vishay 27P1869
RCWPM-1206 68.1 1% M D55342M07B68D1S RSL

RCWPM-1206 68.1 1% M D55342M07B68D1S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1869
Product Name Rcwpm-1206 68.1 1% M D55342M07B68D1S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details