Vishay Intertechnology, Inc. Res Thick Film 1206 62K Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R D55342M07B62K0RTP

Description
Res Thick Film 1206 62K Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1206 62K Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 62K Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R - D55342M07B62K0RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 62K Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R
D55342M07B62K0RTP
Res Thick Film 1206 62K Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R D55342M07B62K0RTP
Res Thick Film 1206 62K Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 62K Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342M07B62K0RTP
Product Name Res Thick Film 1206 62K Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers