Vishay Precision Group Rcwpm-1206 5.11K 1% M D55342M07B5E11R Rs Vishay D55342M07B5E11RUL

Description
RCWPM-1206 5.11K 1% M D55342M07B5E11R RS
Description
RCWPM-1206 5.11K 1% M D55342M07B5E11R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 5.11K 1% M D55342M07B5E11R Rs Vishay - 27P1737 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 5.11K 1% M D55342M07B5E11R Rs Vishay
27P1737
Rcwpm-1206 5.11K 1% M D55342M07B5E11R Rs Vishay 27P1737
RCWPM-1206 5.11K 1% M D55342M07B5E11R RS

RCWPM-1206 5.11K 1% M D55342M07B5E11R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1737
Product Name Rcwpm-1206 5.11K 1% M D55342M07B5E11R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details