Res Thick Film 1206 56.2 Ohm 1% 1/4W ¦300ppm/¦C 0.1% SMD T/R
Resistor,Thick Film,56.2Ohms,100WV,
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | D55342M07B56D2PS3 | 44C6964 |
| Product Name | Res Thick Film 1206 56.2 Ohm 1% 1/4W ¦300ppm/¦C 0.1% SMD T/R | Resistor,thick Film,56.2Ohms,100Wv,1+/-% Tol,300Ppm-Tc,1206-Case,rm-Milstyle Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206 |
| Tolerance | 1 to 0.1000 +/- % |