Vishay Precision Group Rcwpm-1206 51 5% M D55342M07B51J0M Rsl Vishay D55342M07B51J0MUL

Description
RCWPM-1206 51 5% M D55342M07B51J0M RSL
Description
RCWPM-1206 51 5% M D55342M07B51J0M RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 51 5% M D55342M07B51J0M Rsl Vishay - 27P1783 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 51 5% M D55342M07B51J0M Rsl Vishay
27P1783
Rcwpm-1206 51 5% M D55342M07B51J0M Rsl Vishay 27P1783
RCWPM-1206 51 5% M D55342M07B51J0M RSL

RCWPM-1206 51 5% M D55342M07B51J0M RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1783
Product Name Rcwpm-1206 51 5% M D55342M07B51J0M Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details