Vishay Precision Group Rcwpm-1206 51 2% M D55342M07B51G0R Tsl Vishay D55342M07B51G0RWL

Description
RCWPM-1206 51 2% M D55342M07B51G0R TSL
Description
RCWPM-1206 51 2% M D55342M07B51G0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 51 2% M D55342M07B51G0R Tsl Vishay - 27P1780 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 51 2% M D55342M07B51G0R Tsl Vishay
27P1780
Rcwpm-1206 51 2% M D55342M07B51G0R Tsl Vishay 27P1780
RCWPM-1206 51 2% M D55342M07B51G0R TSL

RCWPM-1206 51 2% M D55342M07B51G0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1780
Product Name Rcwpm-1206 51 2% M D55342M07B51G0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details