Vishay Intertechnology, Inc. Res Thick Film 1206 4.3K Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R D55342M07B4K30MTSV

Description
Res Thick Film 1206 4.3K Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 1206 4.3K Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 4.3K Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R - D55342M07B4K30MTSV - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 4.3K Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R
D55342M07B4K30MTSV
Res Thick Film 1206 4.3K Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R D55342M07B4K30MTSV
Res Thick Film 1206 4.3K Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R

Res Thick Film 1206 4.3K Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342M07B4K30MTSVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342M07B4K30MTSVTR-ND
Chip Resistor - Surface Mount 764-D55342M07B4K30MTSVTR-ND
4.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

4.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342M07B4K30MTSV 764-D55342M07B4K30MTSVTR-ND
Product Name Res Thick Film 1206 4.3K Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 5 to 1 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4992FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details