Vishay Precision Group Rcwpm-1206 4.02M 1% M D55342M07B4F02R Ts Vishay D55342M07B4F02RWL

Description
RCWPM-1206 4.02M 1% M D55342M07B4F02R TS
Description
RCWPM-1206 4.02M 1% M D55342M07B4F02R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 4.02M 1% M D55342M07B4F02R Ts Vishay - 27P1624 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 4.02M 1% M D55342M07B4F02R Ts Vishay
27P1624
Rcwpm-1206 4.02M 1% M D55342M07B4F02R Ts Vishay 27P1624
RCWPM-1206 4.02M 1% M D55342M07B4F02R TS

RCWPM-1206 4.02M 1% M D55342M07B4F02R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1624
Product Name Rcwpm-1206 4.02M 1% M D55342M07B4F02R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details