Vishay Precision Group Rcwpm-1206 499 1% M D55342M07B499Dp Tsl Vishay D55342M07B499DPWL

Description
RCWPM-1206 499 1% M D55342M07B499DP TSL
Description
RCWPM-1206 499 1% M D55342M07B499DP TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 499 1% M D55342M07B499Dp Tsl Vishay - 27P1728 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 499 1% M D55342M07B499Dp Tsl Vishay
27P1728
Rcwpm-1206 499 1% M D55342M07B499Dp Tsl Vishay 27P1728
RCWPM-1206 499 1% M D55342M07B499DP TSL

RCWPM-1206 499 1% M D55342M07B499DP TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1728
Product Name Rcwpm-1206 499 1% M D55342M07B499Dp Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details