Vishay Precision Group Rcwpm-1206 47K 5% M D55342M07B47K0P Rsl Vishay D55342M07B47K0PUL

Description
RCWPM-1206 47K 5% M D55342M07B47K0P RSL
Description
RCWPM-1206 47K 5% M D55342M07B47K0P RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 47K 5% M D55342M07B47K0P Rsl Vishay - 27P1701 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 47K 5% M D55342M07B47K0P Rsl Vishay
27P1701
Rcwpm-1206 47K 5% M D55342M07B47K0P Rsl Vishay 27P1701
RCWPM-1206 47K 5% M D55342M07B47K0P RSL

RCWPM-1206 47K 5% M D55342M07B47K0P RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1701
Product Name Rcwpm-1206 47K 5% M D55342M07B47K0P Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details