Vishay Precision Group Rcwpm-1206 3.65K 1% M D55342M07B3E65P Rs Vishay D55342M07B3E65PUL

Description
RCWPM-1206 3.65K 1% M D55342M07B3E65P RS
Description
RCWPM-1206 3.65K 1% M D55342M07B3E65P RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 3.65K 1% M D55342M07B3E65P Rs Vishay - 27P1469 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 3.65K 1% M D55342M07B3E65P Rs Vishay
27P1469
Rcwpm-1206 3.65K 1% M D55342M07B3E65P Rs Vishay 27P1469
RCWPM-1206 3.65K 1% M D55342M07B3E65P RS

RCWPM-1206 3.65K 1% M D55342M07B3E65P RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1469
Product Name Rcwpm-1206 3.65K 1% M D55342M07B3E65P Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details