Vishay Precision Group Rcwpm-1206 3.48K 1% M D55342M07B3E48S Ts Vishay D55342M07B3E48SWL

Description
RCWPM-1206 3.48K 1% M D55342M07B3E48S TS
Description
RCWPM-1206 3.48K 1% M D55342M07B3E48S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 3.48K 1% M D55342M07B3E48S Ts Vishay - 27P1466 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 3.48K 1% M D55342M07B3E48S Ts Vishay
27P1466
Rcwpm-1206 3.48K 1% M D55342M07B3E48S Ts Vishay 27P1466
RCWPM-1206 3.48K 1% M D55342M07B3E48S TS

RCWPM-1206 3.48K 1% M D55342M07B3E48S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1466
Product Name Rcwpm-1206 3.48K 1% M D55342M07B3E48S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details