Vishay Precision Group Rcwpm-1206 392 1% M D55342M07B392Dp Tsl Vishay D55342M07B392DPWL

Description
RCWPM-1206 392 1% M D55342M07B392DP TSL
Description
RCWPM-1206 392 1% M D55342M07B392DP TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 392 1% M D55342M07B392Dp Tsl Vishay - 27P1600 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 392 1% M D55342M07B392Dp Tsl Vishay
27P1600
Rcwpm-1206 392 1% M D55342M07B392Dp Tsl Vishay 27P1600
RCWPM-1206 392 1% M D55342M07B392DP TSL

RCWPM-1206 392 1% M D55342M07B392DP TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1600
Product Name Rcwpm-1206 392 1% M D55342M07B392Dp Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details