Vishay Precision Group Rcwpm-1206 35.7K 1% M D55342M07B35E7R Ts Vishay D55342M07B35E7RWL

Description
RCWPM-1206 35.7K 1% M D55342M07B35E7R TS
Description
RCWPM-1206 35.7K 1% M D55342M07B35E7R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 35.7K 1% M D55342M07B35E7R Ts Vishay - 27P1568 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 35.7K 1% M D55342M07B35E7R Ts Vishay
27P1568
Rcwpm-1206 35.7K 1% M D55342M07B35E7R Ts Vishay 27P1568
RCWPM-1206 35.7K 1% M D55342M07B35E7R TS

RCWPM-1206 35.7K 1% M D55342M07B35E7R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1568
Product Name Rcwpm-1206 35.7K 1% M D55342M07B35E7R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details