Vishay Intertechnology, Inc. Res Thick Film 1206 33 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R D55342M07B33J0RS6

Description
Res Thick Film 1206 33 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1206 33 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 33 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R - D55342M07B33J0RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 33 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R
D55342M07B33J0RS6
Res Thick Film 1206 33 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R D55342M07B33J0RS6
Res Thick Film 1206 33 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 33 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342M07B33J0RS6
Product Name Res Thick Film 1206 33 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 35 ohms
View Details