Vishay Precision Group Rcwpm-1206 324K 1% M D55342M07B324Er Tsl Vishay D55342M07B324ERWL

Description
RCWPM-1206 324K 1% M D55342M07B324ER TSL
Description
RCWPM-1206 324K 1% M D55342M07B324ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 324K 1% M D55342M07B324Er Tsl Vishay - 27P1528 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 324K 1% M D55342M07B324Er Tsl Vishay
27P1528
Rcwpm-1206 324K 1% M D55342M07B324Er Tsl Vishay 27P1528
RCWPM-1206 324K 1% M D55342M07B324ER TSL

RCWPM-1206 324K 1% M D55342M07B324ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1528
Product Name Rcwpm-1206 324K 1% M D55342M07B324Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details