Vishay Precision Group Rcwpm-1206 30.1K 1% M D55342M07B30E1P Ts Vishay D55342M07B30E1PWL

Description
RCWPM-1206 30.1K 1% M D55342M07B30E1P TS
Description
RCWPM-1206 30.1K 1% M D55342M07B30E1P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 30.1K 1% M D55342M07B30E1P Ts Vishay - 27P1504 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 30.1K 1% M D55342M07B30E1P Ts Vishay
27P1504
Rcwpm-1206 30.1K 1% M D55342M07B30E1P Ts Vishay 27P1504
RCWPM-1206 30.1K 1% M D55342M07B30E1P TS

RCWPM-1206 30.1K 1% M D55342M07B30E1P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1504
Product Name Rcwpm-1206 30.1K 1% M D55342M07B30E1P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details