Vishay Precision Group Rcwpm-1206 300K 2% M D55342M07B300Hr Tsl Vishay D55342M07B300HRWL

Description
RCWPM-1206 300K 2% M D55342M07B300HR TSL
Description
RCWPM-1206 300K 2% M D55342M07B300HR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 300K 2% M D55342M07B300Hr Tsl Vishay - 27P1514 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 300K 2% M D55342M07B300Hr Tsl Vishay
27P1514
Rcwpm-1206 300K 2% M D55342M07B300Hr Tsl Vishay 27P1514
RCWPM-1206 300K 2% M D55342M07B300HR TSL

RCWPM-1206 300K 2% M D55342M07B300HR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1514
Product Name Rcwpm-1206 300K 2% M D55342M07B300Hr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details