Vishay Precision Group Res Thick Film 1206 2M Ohm 2% 1/4W ¦300ppm/¦C 0.01% SMD Tray D55342M07B2T00RWB

Description
Res Thick Film 1206 2M Ohm 2% 1/4W ¦300ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thick Film 1206 2M Ohm 2% 1/4W ¦300ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 2M Ohm 2% 1/4W ¦300ppm/¦C 0.01% SMD Tray - D55342M07B2T00RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 2M Ohm 2% 1/4W ¦300ppm/¦C 0.01% SMD Tray
D55342M07B2T00RWB
Res Thick Film 1206 2M Ohm 2% 1/4W ¦300ppm/¦C 0.01% SMD Tray D55342M07B2T00RWB
Res Thick Film 1206 2M Ohm 2% 1/4W ¦300ppm/¦C 0.01% SMD Tray

Res Thick Film 1206 2M Ohm 2% 1/4W ¦300ppm/¦C 0.01% SMD Tray

Supplier's Site
Resistor,thick Film,2Mohms,100Wv,2+/-% Tol,300Ppm-Tc,1206-Case,rm-Milstyle Vishay - 44C6536 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,2Mohms,100Wv,2+/-% Tol,300Ppm-Tc,1206-Case,rm-Milstyle Vishay
44C6536
Resistor,thick Film,2Mohms,100Wv,2+/-% Tol,300Ppm-Tc,1206-Case,rm-Milstyle Vishay 44C6536
Resistor,Thick Film,2MOhms,100WV,2+ /-% Tol,300ppm-TC,1206-C ase,RM-MilStyle

Resistor,Thick Film,2MOhms,100WV,2+/-% Tol,300ppm-TC,1206-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342M07B2T00RWB 44C6536
Product Name Res Thick Film 1206 2M Ohm 2% 1/4W ¦300ppm/¦C 0.01% SMD Tray Resistor,thick Film,2Mohms,100Wv,2+/-% Tol,300Ppm-Tc,1206-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details