Vishay Precision Group Rcwpm-1206 2M 1% M D55342M07B2F00R Rsl Vishay D55342M07B2F00RUL

Description
RCWPM-1206 2M 1% M D55342M07B2F00R RSL
Description
RCWPM-1206 2M 1% M D55342M07B2F00R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 2M 1% M D55342M07B2F00R Rsl Vishay - 27P1247 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 2M 1% M D55342M07B2F00R Rsl Vishay
27P1247
Rcwpm-1206 2M 1% M D55342M07B2F00R Rsl Vishay 27P1247
RCWPM-1206 2M 1% M D55342M07B2F00R RSL

RCWPM-1206 2M 1% M D55342M07B2F00R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1247
Product Name Rcwpm-1206 2M 1% M D55342M07B2F00R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details