Vishay Precision Group Rcwpm-1206 2.21K 1% M D55342M07B2E21R Ts Vishay D55342M07B2E21RWL

Description
RCWPM-1206 2.21K 1% M D55342M07B2E21R TS
Description
RCWPM-1206 2.21K 1% M D55342M07B2E21R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 2.21K 1% M D55342M07B2E21R Ts Vishay - 27P1230 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 2.21K 1% M D55342M07B2E21R Ts Vishay
27P1230
Rcwpm-1206 2.21K 1% M D55342M07B2E21R Ts Vishay 27P1230
RCWPM-1206 2.21K 1% M D55342M07B2E21R TS

RCWPM-1206 2.21K 1% M D55342M07B2E21R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1230
Product Name Rcwpm-1206 2.21K 1% M D55342M07B2E21R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details