Vishay Precision Group Rcwpm-1206 2.21K 1% M D55342M07B2E21P Ts Vishay D55342M07B2E21PWL

Description
RCWPM-1206 2.21K 1% M D55342M07B2E21P TS
Description
RCWPM-1206 2.21K 1% M D55342M07B2E21P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 2.21K 1% M D55342M07B2E21P Ts Vishay - 27P1228 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 2.21K 1% M D55342M07B2E21P Ts Vishay
27P1228
Rcwpm-1206 2.21K 1% M D55342M07B2E21P Ts Vishay 27P1228
RCWPM-1206 2.21K 1% M D55342M07B2E21P TS

RCWPM-1206 2.21K 1% M D55342M07B2E21P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1228
Product Name Rcwpm-1206 2.21K 1% M D55342M07B2E21P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details