Vishay Precision Group Rcwpm-1206 20 5% M D55342M07B20J0R Tsl Vishay D55342M07B20J0RWL

Description
RCWPM-1206 20 5% M D55342M07B20J0R TSL
Description
RCWPM-1206 20 5% M D55342M07B20J0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 20 5% M D55342M07B20J0R Tsl Vishay - 27P1326 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 20 5% M D55342M07B20J0R Tsl Vishay
27P1326
Rcwpm-1206 20 5% M D55342M07B20J0R Tsl Vishay 27P1326
RCWPM-1206 20 5% M D55342M07B20J0R TSL

RCWPM-1206 20 5% M D55342M07B20J0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1326
Product Name Rcwpm-1206 20 5% M D55342M07B20J0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details