Vishay Intertechnology, Inc. Res Thick Film 1206 20 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R D55342M07B20J0RTP

Description
Res Thick Film 1206 20 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1206 20 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 20 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R - D55342M07B20J0RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 20 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R
D55342M07B20J0RTP
Res Thick Film 1206 20 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R D55342M07B20J0RTP
Res Thick Film 1206 20 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 20 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342M07B20J0RTP
Product Name Res Thick Film 1206 20 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 25 ohms
View Details