Vishay Precision Group Res Thick Film 1206 20 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R D55342M07B20J0RS2

Description
Res Thick Film 1206 20 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1206 20 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 20 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R - D55342M07B20J0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 20 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R
D55342M07B20J0RS2
Res Thick Film 1206 20 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R D55342M07B20J0RS2
Res Thick Film 1206 20 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 20 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,20Ohms,100Wv,5+/-% Tol,300Ppm-Tc,1206-Case,rm-Milstyle Vishay - 44C6556 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,20Ohms,100Wv,5+/-% Tol,300Ppm-Tc,1206-Case,rm-Milstyle Vishay
44C6556
Resistor,thick Film,20Ohms,100Wv,5+/-% Tol,300Ppm-Tc,1206-Case,rm-Milstyle Vishay 44C6556
Resistor,Thick Film,20Ohms,100WV,5+ /-% Tol,300ppm-TC,1206-C ase,RM-MilStyle

Resistor,Thick Film,20Ohms,100WV,5+/-% Tol,300ppm-TC,1206-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342M07B20J0RS2 44C6556
Product Name Res Thick Film 1206 20 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R Resistor,thick Film,20Ohms,100Wv,5+/-% Tol,300Ppm-Tc,1206-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers