Vishay Intertechnology, Inc. Res Thick Film 1206 20K Ohm 1% 1/4W ¦300ppm/¦C SMD T/R D55342M07B20E0TS2T

Description
Res Thick Film 1206 20K Ohm 1% 1/4W ¦300ppm/¦C SMD T/R
Request a Quote
Description
Res Thick Film 1206 20K Ohm 1% 1/4W ¦300ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 20K Ohm 1% 1/4W ¦300ppm/¦C SMD T/R - D55342M07B20E0TS2T - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 20K Ohm 1% 1/4W ¦300ppm/¦C SMD T/R
D55342M07B20E0TS2T
Res Thick Film 1206 20K Ohm 1% 1/4W ¦300ppm/¦C SMD T/R D55342M07B20E0TS2T
Res Thick Film 1206 20K Ohm 1% 1/4W ¦300ppm/¦C SMD T/R

Res Thick Film 1206 20K Ohm 1% 1/4W ¦300ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342M07B20E0TS2T
Product Name Res Thick Film 1206 20K Ohm 1% 1/4W ¦300ppm/¦C SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details