Vishay Precision Group Rcwpm-1206 1M 10% M D55342M07B1P00R Tsl Vishay D55342M07B1P00RWL

Description
RCWPM-1206 1M 10% M D55342M07B1P00R TSL
Description
RCWPM-1206 1M 10% M D55342M07B1P00R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 1M 10% M D55342M07B1P00R Tsl Vishay - 27P0984 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 1M 10% M D55342M07B1P00R Tsl Vishay
27P0984
Rcwpm-1206 1M 10% M D55342M07B1P00R Tsl Vishay 27P0984
RCWPM-1206 1M 10% M D55342M07B1P00R TSL

RCWPM-1206 1M 10% M D55342M07B1P00R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0984
Product Name Rcwpm-1206 1M 10% M D55342M07B1P00R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details