Vishay Precision Group Rcwpm-1206 1.6K 5% M D55342M07B1K60R Tsl Vishay D55342M07B1K60RWL

Description
RCWPM-1206 1.6K 5% M D55342M07B1K60R TSL
Description
RCWPM-1206 1.6K 5% M D55342M07B1K60R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 1.6K 5% M D55342M07B1K60R Tsl Vishay - 27P0966 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 1.6K 5% M D55342M07B1K60R Tsl Vishay
27P0966
Rcwpm-1206 1.6K 5% M D55342M07B1K60R Tsl Vishay 27P0966
RCWPM-1206 1.6K 5% M D55342M07B1K60R TSL

RCWPM-1206 1.6K 5% M D55342M07B1K60R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0966
Product Name Rcwpm-1206 1.6K 5% M D55342M07B1K60R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details