Vishay Precision Group Rcwpm-1206 1.47M 1% M D55342M07B1F47R Ts Vishay D55342M07B1F47RWL

Description
RCWPM-1206 1.47M 1% M D55342M07B1F47R TS
Description
RCWPM-1206 1.47M 1% M D55342M07B1F47R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 1.47M 1% M D55342M07B1F47R Ts Vishay - 27P0924 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 1.47M 1% M D55342M07B1F47R Ts Vishay
27P0924
Rcwpm-1206 1.47M 1% M D55342M07B1F47R Ts Vishay 27P0924
RCWPM-1206 1.47M 1% M D55342M07B1F47R TS

RCWPM-1206 1.47M 1% M D55342M07B1F47R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0924
Product Name Rcwpm-1206 1.47M 1% M D55342M07B1F47R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details