Vishay Precision Group Rcwpm-1206 1.3K 1% M D55342M07B1E30R Rsl Vishay D55342M07B1E30RUL

Description
RCWPM-1206 1.3K 1% M D55342M07B1E30R RSL
Description
RCWPM-1206 1.3K 1% M D55342M07B1E30R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 1.3K 1% M D55342M07B1E30R Rsl Vishay - 27P0885 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 1.3K 1% M D55342M07B1E30R Rsl Vishay
27P0885
Rcwpm-1206 1.3K 1% M D55342M07B1E30R Rsl Vishay 27P0885
RCWPM-1206 1.3K 1% M D55342M07B1E30R RSL

RCWPM-1206 1.3K 1% M D55342M07B1E30R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0885
Product Name Rcwpm-1206 1.3K 1% M D55342M07B1E30R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details