Vishay Intertechnology, Inc. Res Thick Film 1206 18K Ohm 2% 1/4W ¦300ppm/¦C 0.01% SMD T/R D55342M07B18H0RTP

Description
Res Thick Film 1206 18K Ohm 2% 1/4W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1206 18K Ohm 2% 1/4W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 18K Ohm 2% 1/4W ¦300ppm/¦C 0.01% SMD T/R - D55342M07B18H0RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 18K Ohm 2% 1/4W ¦300ppm/¦C 0.01% SMD T/R
D55342M07B18H0RTP
Res Thick Film 1206 18K Ohm 2% 1/4W ¦300ppm/¦C 0.01% SMD T/R D55342M07B18H0RTP
Res Thick Film 1206 18K Ohm 2% 1/4W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 18K Ohm 2% 1/4W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342M07B18H0RTP
Product Name Res Thick Film 1206 18K Ohm 2% 1/4W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers