Vishay Precision Group Rcwpm-1206 18.2K 1% M D55342M07B18E2P Ts Vishay D55342M07B18E2PWL

Description
RCWPM-1206 18.2K 1% M D55342M07B18E2P TS
Description
RCWPM-1206 18.2K 1% M D55342M07B18E2P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 18.2K 1% M D55342M07B18E2P Ts Vishay - 27P1196 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 18.2K 1% M D55342M07B18E2P Ts Vishay
27P1196
Rcwpm-1206 18.2K 1% M D55342M07B18E2P Ts Vishay 27P1196
RCWPM-1206 18.2K 1% M D55342M07B18E2P TS

RCWPM-1206 18.2K 1% M D55342M07B18E2P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1196
Product Name Rcwpm-1206 18.2K 1% M D55342M07B18E2P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details