Vishay Precision Group Rcwpm-1206 150K 5% M D55342M07B150Km Rsl Vishay D55342M07B150KMUL

Description
RCWPM-1206 150K 5% M D55342M07B150KM RSL
Description
RCWPM-1206 150K 5% M D55342M07B150KM RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 150K 5% M D55342M07B150Km Rsl Vishay - 27P1165 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 150K 5% M D55342M07B150Km Rsl Vishay
27P1165
Rcwpm-1206 150K 5% M D55342M07B150Km Rsl Vishay 27P1165
RCWPM-1206 150K 5% M D55342M07B150KM RSL

RCWPM-1206 150K 5% M D55342M07B150KM RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1165
Product Name Rcwpm-1206 150K 5% M D55342M07B150Km Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details