Vishay Intertechnology, Inc. Res Thick Film 1206 150K Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R D55342M07B150KMTSV

Description
Res Thick Film 1206 150K Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 1206 150K Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 150K Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R - D55342M07B150KMTSV - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 150K Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R
D55342M07B150KMTSV
Res Thick Film 1206 150K Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R D55342M07B150KMTSV
Res Thick Film 1206 150K Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R

Res Thick Film 1206 150K Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342M07B150KMTSVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342M07B150KMTSVTR-ND
Chip Resistor - Surface Mount 764-D55342M07B150KMTSVTR-ND
150 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

150 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342M07B150KMTSV 764-D55342M07B150KMTSVTR-ND
Product Name Res Thick Film 1206 150K Ohm 5% 1/4W ¦300ppm/¦C 1% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 5 to 1 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2573237 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers