Vishay Precision Group Rcwpm-1206 11.3K 1% M D55342M07B11E3R Ts Vishay D55342M07B11E3RWL

Description
RCWPM-1206 11.3K 1% M D55342M07B11E3R TS
Description
RCWPM-1206 11.3K 1% M D55342M07B11E3R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 11.3K 1% M D55342M07B11E3R Ts Vishay - 27P1068 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 11.3K 1% M D55342M07B11E3R Ts Vishay
27P1068
Rcwpm-1206 11.3K 1% M D55342M07B11E3R Ts Vishay 27P1068
RCWPM-1206 11.3K 1% M D55342M07B11E3R TS

RCWPM-1206 11.3K 1% M D55342M07B11E3R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1068
Product Name Rcwpm-1206 11.3K 1% M D55342M07B11E3R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details