Vishay Precision Group Rcwpm-1206 110 1% M D55342M07B110Dr Rsl Vishay D55342M07B110DRUL

Description
RCWPM-1206 110 1% M D55342M07B110DR RSL
Description
RCWPM-1206 110 1% M D55342M07B110DR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 110 1% M D55342M07B110Dr Rsl Vishay - 27P1073 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 110 1% M D55342M07B110Dr Rsl Vishay
27P1073
Rcwpm-1206 110 1% M D55342M07B110Dr Rsl Vishay 27P1073
RCWPM-1206 110 1% M D55342M07B110DR RSL

RCWPM-1206 110 1% M D55342M07B110DR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1073
Product Name Rcwpm-1206 110 1% M D55342M07B110Dr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details