Vishay Precision Group Rcwpm-1206 10K 10% M D55342M07B10N0R Tsl Vishay D55342M07B10N0RWL

Description
RCWPM-1206 10K 10% M D55342M07B10N0R TSL
Description
RCWPM-1206 10K 10% M D55342M07B10N0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 10K 10% M D55342M07B10N0R Tsl Vishay - 27P1034 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 10K 10% M D55342M07B10N0R Tsl Vishay
27P1034
Rcwpm-1206 10K 10% M D55342M07B10N0R Tsl Vishay 27P1034
RCWPM-1206 10K 10% M D55342M07B10N0R TSL

RCWPM-1206 10K 10% M D55342M07B10N0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1034
Product Name Rcwpm-1206 10K 10% M D55342M07B10N0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details