Vishay Precision Group Rcwpm-1206 10K 1% M D55342M07B10E0M Tsl Vishay D55342M07B10E0MWL

Description
RCWPM-1206 10K 1% M D55342M07B10E0M TSL
Description
RCWPM-1206 10K 1% M D55342M07B10E0M TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 10K 1% M D55342M07B10E0M Tsl Vishay - 27P1000 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 10K 1% M D55342M07B10E0M Tsl Vishay
27P1000
Rcwpm-1206 10K 1% M D55342M07B10E0M Tsl Vishay 27P1000
RCWPM-1206 10K 1% M D55342M07B10E0M TSL

RCWPM-1206 10K 1% M D55342M07B10E0M TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1000
Product Name Rcwpm-1206 10K 1% M D55342M07B10E0M Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details