Vishay Precision Group Rcwpm-1206 100K 5% M D55342M07B100Km Tsl Vishay D55342M07B100KMWL

Description
RCWPM-1206 100K 5% M D55342M07B100KM TSL
Description
RCWPM-1206 100K 5% M D55342M07B100KM TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 100K 5% M D55342M07B100Km Tsl Vishay - 27P1056 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 100K 5% M D55342M07B100Km Tsl Vishay
27P1056
Rcwpm-1206 100K 5% M D55342M07B100Km Tsl Vishay 27P1056
RCWPM-1206 100K 5% M D55342M07B100KM TSL

RCWPM-1206 100K 5% M D55342M07B100KM TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1056
Product Name Rcwpm-1206 100K 5% M D55342M07B100Km Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers