Vishay Intertechnology, Inc. Res Thin Film 1206 240 Ohm 5% 1/4W ¦100ppm/¦C 0.1% SMD Tray D55342K07R240JPWB

Description
Res Thin Film 1206 240 Ohm 5% 1/4W ¦100ppm/¦C 0.1% SMD Tray
Request a Quote
Description
Res Thin Film 1206 240 Ohm 5% 1/4W ¦100ppm/¦C 0.1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 240 Ohm 5% 1/4W ¦100ppm/¦C 0.1% SMD Tray - D55342K07R240JPWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 240 Ohm 5% 1/4W ¦100ppm/¦C 0.1% SMD Tray
D55342K07R240JPWB
Res Thin Film 1206 240 Ohm 5% 1/4W ¦100ppm/¦C 0.1% SMD Tray D55342K07R240JPWB
Res Thin Film 1206 240 Ohm 5% 1/4W ¦100ppm/¦C 0.1% SMD Tray

Res Thin Film 1206 240 Ohm 5% 1/4W ¦100ppm/¦C 0.1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07R240JPWB
Product Name Res Thin Film 1206 240 Ohm 5% 1/4W ¦100ppm/¦C 0.1% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers