Vishay Intertechnology, Inc. Res Thin Film 1206 1.8K Ohm 5% 1/4W ¦100ppm/¦C 0.1% SMD Tray D55342K07R1K80PWB

Description
Res Thin Film 1206 1.8K Ohm 5% 1/4W ¦100ppm/¦C 0.1% SMD Tray
Request a Quote
Description
Res Thin Film 1206 1.8K Ohm 5% 1/4W ¦100ppm/¦C 0.1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 1.8K Ohm 5% 1/4W ¦100ppm/¦C 0.1% SMD Tray - D55342K07R1K80PWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 1.8K Ohm 5% 1/4W ¦100ppm/¦C 0.1% SMD Tray
D55342K07R1K80PWB
Res Thin Film 1206 1.8K Ohm 5% 1/4W ¦100ppm/¦C 0.1% SMD Tray D55342K07R1K80PWB
Res Thin Film 1206 1.8K Ohm 5% 1/4W ¦100ppm/¦C 0.1% SMD Tray

Res Thin Film 1206 1.8K Ohm 5% 1/4W ¦100ppm/¦C 0.1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07R1K80PWB
Product Name Res Thin Film 1206 1.8K Ohm 5% 1/4W ¦100ppm/¦C 0.1% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers