Vishay Intertechnology, Inc. Res Thick Film 1206 9.09K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray D55342K07B9E09RWB

Description
Res Thick Film 1206 9.09K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thick Film 1206 9.09K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 9.09K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray - D55342K07B9E09RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 9.09K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
D55342K07B9E09RWB
Res Thick Film 1206 9.09K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray D55342K07B9E09RWB
Res Thick Film 1206 9.09K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 1206 9.09K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B9E09RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B9E09RWB-ND
Chip Resistor - Surface Mount 541-D55342K07B9E09RWB-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B9E09RWB 541-D55342K07B9E09RWB-ND
Product Name Res Thick Film 1206 9.09K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers