Vishay Intertechnology, Inc. RES 9.76K OHM 1/4W 0.1% 1206 D55342K07B9B76RTI

Description
RES 9.76Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 9.76Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 1/4W 0.1% 1206 - D55342K07B9B76RTI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/4W 0.1% 1206
D55342K07B9B76RTI
RES 9.76K OHM 1/4W 0.1% 1206 D55342K07B9B76RTI
RES 9.76Kohm 1/4W 0.1% 1206

RES 9.76Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B9B76RTITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B9B76RTITR-ND
Chip Resistor - Surface Mount 764-D55342K07B9B76RTITR-ND
9.76 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

9.76 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342K07B9B76RTI - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342K07B9B76RTI
Chip Resistor - Surface Mount D55342K07B9B76RTI
RES SMD 9.76K OHM 0.1% 1/4W 1206

RES SMD 9.76K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342K07B9B76RTI 764-D55342K07B9B76RTITR-ND D55342K07B9B76RTI
Product Name RES 9.76K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 9760 ohms 9760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details