Vishay Intertechnology, Inc. RES 9.42K OHM 1/4W 0.1% 1206 D55342K07B9B42RWS

Description
RES 9.42Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 9.42Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.42K OHM 1/4W 0.1% 1206 - D55342K07B9B42RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.42K OHM 1/4W 0.1% 1206
D55342K07B9B42RWS
RES 9.42K OHM 1/4W 0.1% 1206 D55342K07B9B42RWS
RES 9.42Kohm 1/4W 0.1% 1206

RES 9.42Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B9B42RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B9B42RWS-ND
Chip Resistor - Surface Mount 764-D55342K07B9B42RWS-ND
9.42 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

9.42 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B9B42RWS 764-D55342K07B9B42RWS-ND
Product Name RES 9.42K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 9420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 1614447-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details