Vishay Intertechnology, Inc. SMD,1206,1/4W,9.09K ,.1%,100PPM,R/.01%,BULK D55342K07B9B09RWS

Description
SMD,1206,1/4W,9.09K ,.1%,100PPM,R/.01%,B ULK
Request a Quote Datasheet
Description
SMD,1206,1/4W,9.09K ,.1%,100PPM,R/.01%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,1206,1/4W,9.09K ,.1%,100PPM,R/.01%,BULK - D55342K07B9B09RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,1206,1/4W,9.09K ,.1%,100PPM,R/.01%,BULK
D55342K07B9B09RWS
SMD,1206,1/4W,9.09K ,.1%,100PPM,R/.01%,BULK D55342K07B9B09RWS
SMD,1206,1/4W,9.09K ,.1%,100PPM,R/.01%,B ULK

SMD,1206,1/4W,9.09K ,.1%,100PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B9B09RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B9B09RWS-ND
Chip Resistor - Surface Mount 764-D55342K07B9B09RWS-ND
9.09 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

9.09 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B9B09RWS 764-D55342K07B9B09RWS-ND
Product Name SMD,1206,1/4W,9.09K ,.1%,100PPM,R/.01%,BULK Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3902FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details