931 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
SMD,1206,1/4W,931ohm
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-D55342K07B931ARWS-ND | D55342K07B931ARWS |
| Product Name | Chip Resistor - Surface Mount | SMD,1206,1/4W,931 OHM,1%,100PPM,R FAIL RATE,BULK |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 |
| Resistance Range | 931 ohms | 931 ohms |