Vishay Precision Group Res Thick Film 1206 91 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B91G0RS3

Description
Res Thick Film 1206 91 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1206 91 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 91 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B91G0RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 91 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B91G0RS3
Res Thick Film 1206 91 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B91G0RS3
Res Thick Film 1206 91 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 91 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,91Ohms,100Wv,2+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay - 44C5888 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,91Ohms,100Wv,2+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
44C5888
Resistor,thick Film,91Ohms,100Wv,2+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay 44C5888
Resistor,Thick Film,91Ohms,100WV,2+ /-% Tol,100ppm-TC,1206-C ase,RM-MilStyle

Resistor,Thick Film,91Ohms,100WV,2+/-% Tol,100ppm-TC,1206-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B91G0RS3 44C5888
Product Name Res Thick Film 1206 91 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,91Ohms,100Wv,2+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers