Vishay Intertechnology, Inc. RES 91K OHM 1/4W 1% 1206 D55342K07B91E0PWSV

Description
RES 91Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 91Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91K OHM 1/4W 1% 1206 - D55342K07B91E0PWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91K OHM 1/4W 1% 1206
D55342K07B91E0PWSV
RES 91K OHM 1/4W 1% 1206 D55342K07B91E0PWSV
RES 91Kohm 1/4W 1% 1206

RES 91Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B91E0PWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B91E0PWSV-ND
Chip Resistor - Surface Mount 764-D55342K07B91E0PWSV-ND
91 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

91 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B91E0PWSV 764-D55342K07B91E0PWSV-ND
Product Name RES 91K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 91000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details